Aero-Electric Connector, Inc.
Ae3 18C 18#20 Pin Plug Aero Electric
AE326FH32SA
Description
AE3 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 18C 18#20 Pin Plug Aero Electric
25AH0263
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FH32SA |
25AH0263 |
|
Product Name
|
|
Ae3 18C 18#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers