Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326FH21PN-LC
Description
AE3 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 10C 10#20 Pin Plug Aero Electric
99AJ7649
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FH21PN-LC |
AE326FH21PN-LC |
99AJ7649 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 10C 10#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details