Aero-Electric Connector, Inc.
Ae3 19C 19#12 Pin Plug Aero Electric
AE326FG39AN
Description
AE3 19C 19#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 19C 19#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 19C 19#12 Pin Plug Aero Electric
25AH0217
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FG39AN |
25AH0217 |
|
Product Name
|
|
Ae3 19C 19#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details