Aero-Electric Connector, Inc.
Unspecified Connectors
AE326FG35PN
Description
AE3 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 55C 55#20 Pin Plug Aero Electric
25AH0207
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326FG35PN |
Conesys Aero-Electric AE326FG35PN |
25AH0207 |
|
Product Name
|
Unspecified Connectors |
|
Ae3 55C 55#20 Pin Plug Aero Electric |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details