Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326FG16PN-LC
Description
AE3 53C 53#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 53C 53#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 53C 53#20 Pin Plug Aero Electric
25AH0190
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FG16PN-LC |
AE326FG16PN-LC |
25AH0190 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 53C 53#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details