Aero-Electric Connector, Inc.
Ae3 32C 32#20 Pin Plug Aero Electric
AE326FG11SA
Description
AE3 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 32C 32#20 Pin Plug Aero Electric
25AH0173
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FG11SA |
25AH0173 |
|
Product Name
|
|
Ae3 32C 32#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details