Aero-Electric Connector, Inc.
Unspecified Connectors
AE326FF32AN
Description
AE3 41C 41#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 41C 41#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 41C 41#20 Pin Plug Aero Electric
25AH0127
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FF32AN |
AE326FF32AN |
25AH0127 |
|
Product Name
|
|
Unspecified Connectors |
Ae3 41C 41#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers