Aero-Electric Connector, Inc.
Ae3 16C 16#16 Pin Plug Aero Electric
AE326FF30PB-LC
Description
AE3 16C 16#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 16C 16#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 16C 16#16 Pin Plug Aero Electric
25AH0116
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FF30PB-LC |
25AH0116 |
|
Product Name
|
|
Ae3 16C 16#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details