Aero-Electric Connector, Inc.
Unspecified Connectors
AE326FF28PN
Description
AE3 11C 11#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 11C 11#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 11C 11#12 Pin Plug Aero Electric
25AH0099
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326FF28PN |
Conesys Aero-Electric AE326FF28PN |
25AH0099 |
|
Product Name
|
Unspecified Connectors |
|
Ae3 11C 11#12 Pin Plug Aero Electric |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details