Aero-Electric Connector, Inc.
Unspecified Connectors
AE326FF28PN-LC
Description
AE3 11C 11#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 11C 11#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 11C 11#12 Pin Plug Aero Electric
25AH0100
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FF28PN-LC |
AE326FF28PN-LC |
25AH0100 |
|
Product Name
|
|
Unspecified Connectors |
Ae3 11C 11#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers