Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326FE99SA
Description
AE3 11C 11#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 11C 11#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 11C 11#16 Pin Plug Aero Electric
53AH2292
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FE99SA |
AE326FE99SA |
53AH2292 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 11C 11#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details