Aero-Electric Connector, Inc.
Ae3 18C 18#20 Pin Plug Aero Electric
AE326FE35AC
Description
AE3 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 18C 18#20 Pin Plug Aero Electric
99AJ7545
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FE35AC |
99AJ7545 |
|
Product Name
|
|
Ae3 18C 18#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers