Aero-Electric Connector, Inc.
Unspecified Connectors
AE326FE26SA-LC
Description
AE3 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 10C 10#20 Pin Plug Aero Electric
25AH0048
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FE26SA-LC |
AE326FE26SA-LC |
25AH0048 |
|
Product Name
|
|
Unspecified Connectors |
Ae3 10C 10#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details