Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326FD5SN-LC
Description
AE3 61C 61#20 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 61C 61#20 SKT RECP
Request a Quote
Email Supplier
Suppliers
Ae3 61C 61#20 Skt Recp Aero Electric
25AH0034
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FD5SN-LC |
AE326FD5SN-LC |
25AH0034 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 61C 61#20 Skt Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details