Aero-Electric Connector, Inc.
Ae3 55C 55#20 Pin Recp Aero Electric
AE326FC8SA-LC
Description
AE3 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 55C 55#20 Pin Recp Aero Electric
24AH9983
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FC8SA-LC |
24AH9983 |
|
Product Name
|
|
Ae3 55C 55#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details