Aero-Electric Connector, Inc.
Ae3 53C 53#20 Pin Recp Aero Electric
AE326FC4SA-LC
Description
AE3 53C 53#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 53C 53#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 53C 53#20 Pin Recp Aero Electric
53AH2237
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FC4SA-LC |
53AH2237 |
|
Product Name
|
|
Ae3 53C 53#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details