Aero-Electric Connector, Inc.
Ae3 53C 53#20 Pin Recp Aero Electric
AE326FC4BA
Description
AE3 53C 53#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 53C 53#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 53C 53#20 Pin Recp Aero Electric
53AH2227
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FC4BA |
53AH2227 |
|
Product Name
|
|
Ae3 53C 53#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details