Aero-Electric Connector, Inc.
Unspecified Connectors
AE326FB99PN-LC
Description
AE3 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 21C 21#16 Pin Recp Aero Electric
24AH9957
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326FB99PN-LC |
Conesys Aero-Electric AE326FB99PN-LC |
24AH9957 |
|
Product Name
|
Unspecified Connectors |
|
Ae3 21C 21#16 Pin Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details