Aero-Electric Connector, Inc.
Unspecified Connectors
AE326FB4PN-LC
Description
AE3 11C 11#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 11C 11#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 11C 11#12 Pin Recp Aero Electric
24AH9937
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326FB4PN-LC |
Conesys Aero-Electric AE326FB4PN-LC |
24AH9937 |
|
Product Name
|
Unspecified Connectors |
|
Ae3 11C 11#12 Pin Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
5.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details