AE324ZJ24SA -- AE3 41C 41#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae3 41C 41#20 Pin Recp Aero Electric
AE324ZJ24SA
Description
AE3 41C 41#20 PIN RECP
Description
AE3 41C 41#20 PIN RECP
Suppliers
Ae3 41C 41#20 Pin Recp Aero Electric
99AJ7450
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99AJ7450 |
|
Product Name
|
Ae3 41C 41#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details