Aero-Electric Connector, Inc.
Ae3 41C 41#20 Pin Recp Aero Electric
AE324ZJ24PN-LC
Description
AE3 41C 41#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 41C 41#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 41C 41#20 Pin Recp Aero Electric
53AH2157
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324ZJ24PN-LC |
53AH2157 |
|
Product Name
|
|
Ae3 41C 41#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details