Aero-Electric Connector, Inc.
Ae3 53C 53#20 Pin Recp Aero Electric
AE324ZG16PN-LC
Description
AE3 53C 53#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 53C 53#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 53C 53#20 Pin Recp Aero Electric
53AH2116
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324ZG16PN-LC |
53AH2116 |
|
Product Name
|
|
Ae3 53C 53#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details