Aero-Electric Connector, Inc.
Ae3 8C 8#20 Pin J/n Recp Aero Electric
AE324WF32PC-LC
Description
AE3 8C 8#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 8C 8#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 8C 8#20 Pin J/n Recp Aero Electric
24AH9216
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WF32PC-LC |
24AH9216 |
|
Product Name
|
|
Ae3 8C 8#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details