Aero-Electric Connector, Inc.
Unspecified Connectors
AE324WF32AN
Description
AE3 8C 8#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 8C 8#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 8C 8#20 Pin J/n Recp Aero Electric
24AH9206
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WF32AN |
AE324WF32AN |
24AH9206 |
|
Product Name
|
|
Unspecified Connectors |
Ae3 8C 8#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details