Aero-Electric Connector, Inc.
Ae3 5C 5#20 Pin J/n Recp Aero Electric
AE324WE99PC-LC
Description
AE3 5C 5#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 5C 5#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 5C 5#20 Pin J/n Recp Aero Electric
24AH9152
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WE99PC-LC |
24AH9152 |
|
Product Name
|
|
Ae3 5C 5#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details