Aero-Electric Connector, Inc.
Ae3 8C 8#16 Pin J/n Recp Aero Electric
AE324WE35AC
Description
AE3 8C 8#16 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 8C 8#16 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 8C 8#16 Pin J/n Recp Aero Electric
24AH9109
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WE35AC |
24AH9109 |
|
Product Name
|
|
Ae3 8C 8#16 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers
Gender
Male / Plug; Female / Jack
Geometry
Straight
Termination
Quick connect
View Details
2 suppliers