Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE324WD97AN
Description
AE3 5C 5#16 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 5C 5#16 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 5C 5#16 Pin J/n Recp Aero Electric
99AJ7348
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WD97AN |
AE324WD97AN |
99AJ7348 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 5C 5#16 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
0.0 to 3.0 amps
View Details