Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE324WD5AN
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Ae3 8C 8#20 Pin J/n Recp Aero Electric
53AH1865
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE324WD5AN |
Conesys Aero-Electric AE324WD5AN |
53AH1865 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 III |
|
Ae3 8C 8#20 Pin J/n Recp Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details