Aero-Electric Connector, Inc.
Ae3 4C 4#16 Pin J/n Recp Aero Electric
AE324WD35AB
Description
AE3 4C 4#16 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 4C 4#16 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 4C 4#16 Pin J/n Recp Aero Electric
24AH9048
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WD35AB |
24AH9048 |
|
Product Name
|
|
Ae3 4C 4#16 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details