Aero-Electric Connector, Inc.
Ae3 8C 8#20 Pin J/n Recp Aero Electric
AE324WB98AB
Description
AE3 8C 8#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 8C 8#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 8C 8#20 Pin J/n Recp Aero Electric
24AH8934
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WB98AB |
24AH8934 |
|
Product Name
|
|
Ae3 8C 8#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details