Aero-Electric Connector, Inc.
Ae3 4C 4#16 Pin J/n Recp Aero Electric
AE324WB5PB-LC
Description
AE3 4C 4#16 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 4C 4#16 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 4C 4#16 Pin J/n Recp Aero Electric
99AJ7304
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WB5PB-LC |
99AJ7304 |
|
Product Name
|
|
Ae3 4C 4#16 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers