Aero-Electric Connector, Inc.
Ae3 7C 7#20 Skt J/n Recp Aero Electric
AE324WB4SC-LC
Description
AE3 7C 7#20 SKT J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 7C 7#20 SKT J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 7C 7#20 Skt J/n Recp Aero Electric
53AH1792
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WB4SC-LC |
53AH1792 |
|
Product Name
|
|
Ae3 7C 7#20 Skt J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details