Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE324WB4PN
Description
AE3 7C 7#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 7C 7#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 7C 7#20 Pin J/n Recp Aero Electric
24AH8931
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WB4PN |
AE324WB4PN |
24AH8931 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 7C 7#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details