Aero-Electric Connector, Inc.
Ae3 7C 7#20 Pin J/n Recp Aero Electric
AE324WB4PC-LC
Description
AE3 7C 7#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 7C 7#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 7C 7#20 Pin J/n Recp Aero Electric
24AH8930
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WB4PC-LC |
24AH8930 |
|
Product Name
|
|
Ae3 7C 7#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
Vertical with Board
Termination
Screw - Leaf Spring, Wire Guard
View Details
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers