Aero-Electric Connector, Inc.
Ae3 6C 6#20 Pin J/n Recp Aero Electric
AE324WB35PB-LC
Description
AE3 6C 6#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 6C 6#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 6C 6#20 Pin J/n Recp Aero Electric
53AH1778
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WB35PB-LC |
53AH1778 |
|
Product Name
|
|
Ae3 6C 6#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details