Aero-Electric Connector, Inc.
Ae3 6C 6#20 Pin J/n Recp Aero Electric
AE324WB35AB
Description
AE3 6C 6#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 6C 6#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 6C 6#20 Pin J/n Recp Aero Electric
53AH1772
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WB35AB |
53AH1772 |
|
Product Name
|
|
Ae3 6C 6#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination
Crimp
Coupling
Bayonet
View Details