Aero-Electric Connector, Inc.
Ae3 2C 2#16 Pin J/n Recp Aero Electric
AE324WA98BA
Description
AE3 2C 2#16 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 2C 2#16 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 2C 2#16 Pin J/n Recp Aero Electric
24AH8889
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WA98BA |
24AH8889 |
|
Product Name
|
|
Ae3 2C 2#16 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details