Aero-Electric Connector, Inc.
Ae3 3C 3#20 Pin J/n Recp Aero Electric
AE324WA35SA-LC
Description
AE3 3C 3#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 3C 3#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 3C 3#20 Pin J/n Recp Aero Electric
24AH8878
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WA35SA-LC |
24AH8878 |
|
Product Name
|
|
Ae3 3C 3#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details