Aero-Electric Connector, Inc.
Ae3 6C 6#12 Pin J/n Recp Aero Electric
AE324KE6PN-LC
Description
AE3 6C 6#12 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 6C 6#12 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 6C 6#12 Pin J/n Recp Aero Electric
30AH2947
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324KE6PN-LC |
30AH2947 |
|
Product Name
|
|
Ae3 6C 6#12 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P943 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
12.0 amps
View Details