Aero-Electric Connector, Inc. Ae3 11C 2#20 9#10 Pin J/n Aero Electric AE320WJ43PN

Description
AE3 11C 2#20 9#10 PIN J/N
Request a Quote
Description
AE3 11C 2#20 9#10 PIN J/N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AE3 11C 2#20 9#10 PIN J/N

AE3 11C 2#20 9#10 PIN J/N

Buy Now
Ae3 11C 2#20 9#10 Pin J/n Aero Electric - 53AH1299 - Newark, An Avnet Company
Chicago, IL, United States
Ae3 11C 2#20 9#10 Pin J/n Aero Electric
53AH1299
Ae3 11C 2#20 9#10 Pin J/n Aero Electric 53AH1299
AE3 11C 2#20 9#10 PIN J/N

AE3 11C 2#20 9#10 PIN J/N

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE320WJ43PN 53AH1299
Product Name Ae3 11C 2#20 9#10 Pin J/n Aero Electric
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details