Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AERO-ELECTRIC CONNECTOR, INC.
AE320WA35BB --
Aero-Electric Connector, Inc.
AE320WA35BB
Description
AE3 15C 14#20 1#16 SKT RECP
PEI-Genesis
Done
Request a Quote
Email Supplier
Description
AE3 15C 14#20 1#16 SKT RECP
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
PEI-Genesis
Philadelphia, PA, United States
Conesys Aero-Electric AE320WA35BB
Conesys Aero-Electric AE320WA35BB
AE3 15C 14#20 1#16 SKT RECP
AE3 15C 14#20 1#16 SKT RECP
Buy Now
Technical Specifications
PEI-Genesis
Product Category
Electrical Connectors
Product Number
Conesys Aero-Electric AE320WA35BB
Gender
Female / Jack
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
For Truck J1939 9pin Male connector to J1939 9in Female with Overmolding 3A Fuse holder inline
QLC16002
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Locator/die Pp15/30 #12/20 Rohs Compliant Anderson Power Products
1310G2
View Details
Amphenol Communications Solutions
PCI Express
10018783-10220TLF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2
suppliers
SCHURTER Inc
Mga-A Fuse Ff 1A Schurter
3-103-105
View Details