Aero-Electric Connector, Inc.
Ae3 61C 61#20 Pin Recp Aero Electric
AE320KJ61PN
Description
AE3 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 61C 61#20 Pin Recp Aero Electric
53AH0992
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE320KJ61PN |
53AH0992 |
|
Product Name
|
|
Ae3 61C 61#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details