Aero-Electric Connector, Inc.
Ae3 6C 6#12 Pin Recp Aero Electric
AE320KE6PN-LC
Description
AE3 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 6C 6#12 Pin Recp Aero Electric
24AH6691
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE320KE6PN-LC |
24AH6691 |
|
Product Name
|
|
Ae3 6C 6#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details