Aero-Electric Connector, Inc.
Ae3 6C 6#12 Pin Recp Aero Electric
AE320KE6PA
Description
AE3 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 6C 6#12 Pin Recp Aero Electric
24AH6688
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE320KE6PA |
24AH6688 |
|
Product Name
|
|
Ae3 6C 6#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details