AE320KC98PN-LC -- AE3 10C 10#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae3 10C 10#20 Pin Recp Aero Electric
AE320KC98PN-LC
Description
AE3 10C 10#20 PIN RECP
Description
AE3 10C 10#20 PIN RECP
Suppliers
Ae3 10C 10#20 Pin Recp Aero Electric
99AJ6930
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99AJ6930 |
|
Product Name
|
Ae3 10C 10#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details