Aero-Electric Connector, Inc.
Ae3 8C 8#20 Pin Recp Aero Electric
AE320KC8PN
Description
AE3 8C 8#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 8C 8#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 8C 8#20 Pin Recp Aero Electric
99AJ6926
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE320KC8PN |
99AJ6926 |
|
Product Name
|
|
Ae3 8C 8#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers