Aero-Electric Connector, Inc.
Ae3 3C 3#20 Pin Recp Aero Electric
AE320KA98PA-LC
Description
AE3 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 3C 3#20 Pin Recp Aero Electric
24AH6551
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE320KA98PA-LC |
24AH6551 |
|
Product Name
|
|
Ae3 3C 3#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details