Aero-Electric Connector, Inc.
Ae2 6C 6#12 Pin Recp Aero Electric
AE299E16B6P
Description
AE2 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 6C 6#12 Pin Recp Aero Electric
53AH0544
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE299E16B6P |
53AH0544 |
|
Product Name
|
|
Ae2 6C 6#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details