Aero-Electric Connector, Inc.
Ae2 4C 4#16 Skt Recp Aero Electric
AE299E12B4S
Description
AE2 4C 4#16 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 4C 4#16 SKT RECP
Request a Quote
Email Supplier
Suppliers
Ae2 4C 4#16 Skt Recp Aero Electric
53AH0522
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE299E12B4S |
53AH0522 |
|
Product Name
|
|
Ae2 4C 4#16 Skt Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
Current Rating
16.0 amps
View Details
2 suppliers
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details