Aero-Electric Connector, Inc.
Ae2 7C 7#20 Pin Recp Aero Electric
AE299E10B99A
Description
AE2 7C 7#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 7C 7#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 7C 7#20 Pin Recp Aero Electric
24AH5730
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE299E10B99A |
24AH5730 |
|
Product Name
|
|
Ae2 7C 7#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details